Hangzhou Shalom Electro-optics Technology Co., Ltd. 25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera 305-007

Description
Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing or manual focusing • DLC coating on front lenses Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.
Description
Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing or manual focusing • DLC coating on front lenses Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.

Suppliers

Company
Product
Description
Supplier Links
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera - 305-007 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera
305-007
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera 305-007
Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing or manual focusing • DLC coating on front lenses Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.

Features:


• Continuous Zoom (CZ) design
• Maximum 13X Zoom Ratio
• Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm
• Motorized focusing or manual focusing
• DLC coating on front lenses

Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted.


Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.

Supplier's Site
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera - 305-007 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera
305-007
25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera 305-007
Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing or manual focusing • DLC coating on front lenses Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted. Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.

Features:


• Continuous Zoom (CZ) design
• Maximum 13X Zoom Ratio
• Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm
• Motorized focusing or manual focusing
• DLC coating on front lenses

Zoom Lenses are lens assemblies providing a broad scope of variable focal lengths within certain designed boundaries, as the opposite of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance without the danger of being spotted.


Hangzhou Shalom EO offers a series of Off-the-shelf Zoom Lenses for LWIR (wavelength 8-12 micros) thermal imaging with maximum zoom ratio (i.e. the ratio of the longest focal length to the shortest focal of 13X. These assembled lens modules render users smooth, continuous zooming experiences and flexible alternation of views, with additional DLC coatings on the front lens and tight sealings contributing to reliable durability in various sorts of environments. The available focal lengths range from wide angle focal lengths to a maximum telephoto focal length of 400mm, whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom lenses tailored for your interests.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd. Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lens Assemblies Optical Lens Assemblies
Product Number 305-007 305-007
Product Name 25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera 25mm to 75mm f/1.2 Zoom Lenses for LWIR Thermal Camera
Type Specialty / Other; Optical Lens Assemblies Zoom Lens
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam - F-C5-S3-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5 mm (0.1969 inch)
View Details
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-520 - World Star Tech
Specs
Type Collimator
Wavelength 520 nm (5200 Å)
Diameter / Width 25 mm (0.9843 inch)
View Details
Laser Focusing Lenses - GCO-15 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Type Collimator; Specialty / Other
Wavelength 355 to 1064 nm (3550 to 10640 Å)
Working Distance 17.2 to 67 mm (0.6772 to 2.64 inch)
View Details
Laser Beam Expanders -  - Navitar, Inc.
Specs
Type Beam Expander
View Details