Hangzhou Shalom Electro-optics Technology Co., Ltd. 12.3mm f/1.0 Athermalized Lenses for LWIR Thermal Camera 301-006

Description
Features: • Wide focal length range: 4.3mm to 100mm • Broad working temperature range: -40°C to 60°C • Passive optical athermalization design • Compact structure and IP67 sealing Infrared optical materials exhibit substantial changes in refractive index along with changes in temperature, this trait consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three main techniques: Passive Optical Athermalization, Passive Mechanical Athermalization, and Active Electromechanical Athermalization. Passive Optical Athermalization eliminates the effect of defocus using combined different lens materials with complementing CTEs (Coefficients of Thermal Expansion) to compensate for thermal focus shift, the designed structure is simplified and involves no spacial displacement of the lenses, suitable for compact and light-weight applications. Hangzhou Shalom EO offers off-the-shelf and custom LWIR thermal camera lenses of passive optical athermalization design, with a focus range of 4.3mm to 100mm and a temperature range of -40°C to +60°C. With passive optical athermalization treatment, the lenses are compact with the absence of adadditionalptics to offset the thermal defocus, and therefore are advantageous for weight-sensitive designs.
Description
Features: • Wide focal length range: 4.3mm to 100mm • Broad working temperature range: -40°C to 60°C • Passive optical athermalization design • Compact structure and IP67 sealing Infrared optical materials exhibit substantial changes in refractive index along with changes in temperature, this trait consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three main techniques: Passive Optical Athermalization, Passive Mechanical Athermalization, and Active Electromechanical Athermalization. Passive Optical Athermalization eliminates the effect of defocus using combined different lens materials with complementing CTEs (Coefficients of Thermal Expansion) to compensate for thermal focus shift, the designed structure is simplified and involves no spacial displacement of the lenses, suitable for compact and light-weight applications. Hangzhou Shalom EO offers off-the-shelf and custom LWIR thermal camera lenses of passive optical athermalization design, with a focus range of 4.3mm to 100mm and a temperature range of -40°C to +60°C. With passive optical athermalization treatment, the lenses are compact with the absence of adadditionalptics to offset the thermal defocus, and therefore are advantageous for weight-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
12.3mm f/1.0 Athermalized Lenses for LWIR Thermal Camera - 301-006 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
12.3mm f/1.0 Athermalized Lenses for LWIR Thermal Camera
301-006
12.3mm f/1.0 Athermalized Lenses for LWIR Thermal Camera 301-006
Features: • Wide focal length range: 4.3mm to 100mm • Broad working temperature range: -40°C to 60°C • Passive optical athermalization design • Compact structure and IP67 sealing Infrared optical materials exhibit substantial changes in refractive index along with changes in temperature, this trait consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three main techniques: Passive Optical Athermalization, Passive Mechanical Athermalization, and Active Electromechanical Athermalization. Passive Optical Athermalization eliminates the effect of defocus using combined different lens materials with complementing CTEs (Coefficients of Thermal Expansion) to compensate for thermal focus shift, the designed structure is simplified and involves no spacial displacement of the lenses, suitable for compact and light-weight applications. Hangzhou Shalom EO offers off-the-shelf and custom LWIR thermal camera lenses of passive optical athermalization design, with a focus range of 4.3mm to 100mm and a temperature range of -40°C to +60°C. With passive optical athermalization treatment, the lenses are compact with the absence of adadditionalptics to offset the thermal defocus, and therefore are advantageous for weight-sensitive designs.

Features:


• Wide focal length range: 4.3mm to 100mm
• Broad working temperature range: -40°C to 60°C
• Passive optical athermalization design
• Compact structure and IP67 sealing

Infrared optical materials exhibit substantial changes in refractive index along with changes in temperature, this trait consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three main techniques: Passive Optical Athermalization, Passive Mechanical Athermalization, and Active Electromechanical Athermalization. Passive Optical Athermalization eliminates the effect of defocus using combined different lens materials with complementing CTEs (Coefficients of Thermal Expansion) to compensate for thermal focus shift, the designed structure is simplified and involves no spacial displacement of the lenses, suitable for compact and light-weight applications.


Hangzhou Shalom EO offers off-the-shelf and custom LWIR thermal camera lenses of passive optical athermalization design, with a focus range of 4.3mm to 100mm and a temperature range of -40°C to +60°C. With passive optical athermalization treatment, the lenses are compact with the absence of adadditionalptics to offset the thermal defocus, and therefore are advantageous for weight-sensitive designs.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lens Assemblies
Product Number 301-006
Product Name 12.3mm f/1.0 Athermalized Lenses for LWIR Thermal Camera
Type Specialty / Other; Optical Lens Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Fiber Pigtailed Collimator, 1310 nm, 62.5/125 µm Multimode, FC/PC. - F-COL-62-13-FCPC - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 1 mm (0.0394 inch)
View Details
Fast Axis Collimator - FAC1500/f0.9 - Axetris AG
Specs
Type Collimator
Wavelength 770 to 1000 nm (7700 to 10000 Å)
Aperture 0.8000 to ? mm (0.0315 to ? inch)
View Details
Optical Assemblies -  - Argyle International, Inc.
Argyle International, Inc.
View Details