RYCO Hydraulics, Inc. BSPP Ball Valves

Description
RL20 and RL20SH Ball Valves are used to open or close flow, manually operated and allows bidirectional flow. RL20, and RL20SH-0404 to -0808 have two mounting holes in body, to allow Ball Valve to be bolted in place. RL20 have an alloy handle and RL20SH have a steel handle, or alloy complying with underground coal mining specifications. RYCO BSPP Ball Valves are available in sizes from ¼” to 2” BSPP with working pressures from 350 to 500 bar, depending on size.
Description
RL20 and RL20SH Ball Valves are used to open or close flow, manually operated and allows bidirectional flow. RL20, and RL20SH-0404 to -0808 have two mounting holes in body, to allow Ball Valve to be bolted in place. RL20 have an alloy handle and RL20SH have a steel handle, or alloy complying with underground coal mining specifications. RYCO BSPP Ball Valves are available in sizes from ¼” to 2” BSPP with working pressures from 350 to 500 bar, depending on size.

Suppliers

Company
Product
Description
Supplier Links
BSPP Ball Valves -  - RYCO Hydraulics, Inc.
Houston, TX, United States
BSPP Ball Valves
BSPP Ball Valves
RL20 and RL20SH Ball Valves are used to open or close flow, manually operated and allows bidirectional flow. RL20, and RL20SH-0404 to -0808 have two mounting holes in body, to allow Ball Valve to be bolted in place. RL20 have an alloy handle and RL20SH have a steel handle, or alloy complying with underground coal mining specifications. RYCO BSPP Ball Valves are available in sizes from ¼” to 2” BSPP with working pressures from 350 to 500 bar, depending on size.

RL20 and RL20SH Ball Valves are used to open or close flow, manually operated and allows bidirectional flow.

RL20, and RL20SH-0404 to -0808 have two mounting holes in body, to allow Ball Valve to be bolted in place.

RL20 have an alloy handle and RL20SH have a steel handle, or alloy complying with underground coal mining specifications.

RYCO BSPP Ball Valves are available in sizes from ¼” to 2” BSPP with working pressures from 350 to 500 bar, depending on size.

Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Industrial Valves
Product Name BSPP Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
VALVES - BP-100-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details