Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| FLUID CONTROL VALVE SOLENOID | |
| Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. | |
| Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker... | |
| Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that... | |
| PNEUMATIC VALVE FLOW CONTROL | |
| SOLENOID VALVE 3W ACTUATION | |
| SOLENOID VALVE 3W INTRINSICALLY SAFE | |
| SOLENOID VALVE 3W PILOT OPERATED | |
| SOLENOID VALVE 4W ACTUATION | |
| SOLENOID VALVE 4W DIRECT ACTING | |
| SOLENOID VALVE 4W PILOT OPERATED | |
| SOLENOID VALVE ANGLE BODY | |
| VALVE SOLENOID | |
| VALVE, SOLENOID ANGLE BODY |
| << Prev | Next >> |