BVT58 -- 5/8" BALL VALVES WITH ACCESS PORT
Panasonic HVAC
5/8" Ball Valves with Access Port
BVT58
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Suppliers
5/8" Ball Valves with Access Port
BVT58
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
- Max Working Pressure 700 psi
- Temperature Rating -40 to 300 degrees Fahrenheit
- Bi-Directional Application
- Internal Parts Design to Guarantee 0%
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
BVT58 |
|
Product Name
|
5/8" Ball Valves with Access Port |
|
Valve Type
|
Ball
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
PVDF; Ultra High Purity PVDF
Valve Size
4.00 inch (101.60 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Anti-Siphon
Media
Air
Actuation
Manual
View Details
Valve Type
Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details