BVT34 -- 3/4" BALL VALVES WITH ACCESS PORT
Panasonic HVAC
3/4" Ball Valves with Access Port
BVT34
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Suppliers
3/4" Ball Valves with Access Port
BVT34
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
- Max Working Pressure 700 psi
- Temperature Rating -40 to 300 degrees Fahrenheit
- Bi-Directional Application
- Internal Parts Design to Guarantee 0%
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
BVT34 |
|
Product Name
|
3/4" Ball Valves with Access Port |
|
Valve Type
|
Ball
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Primary Material
PVC-U
Valve Size
2.52 inch (64.00 mm)
Maximum Pressure
145.04 psi (102 m H2O)
View Details
Valve Type
Ball
Primary Material
PVDF; PVDF
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Control Valve; Metering; Flow Control Valves
Valve Size
0.38 inch (9.52 mm)
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details