BVT38 -- 3/8" BALL VALVES WITH ACCESS PORT
Panasonic HVAC
3/8" Ball Valves with Access Port
BVT38
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Suppliers
3/8" Ball Valves with Access Port
BVT38
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
- Max Working Pressure 700 psi
- Temperature Rating -40 to 300 degrees Fahrenheit
- Bi-Directional Application
- Internal Parts Design to Guarantee 0%
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
BVT38 |
|
Product Name
|
3/8" Ball Valves with Access Port |
|
Valve Type
|
Ball
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
4.09 inch (104.00 mm)
View Details
Valve Type
Ball
Primary Material
CPVC; CPVC
Valve Size
0.59 inch (15.00 mm)
View Details
Valve Type
Check; NACE Compliant Check Valves
Valve Size
0.12 inch (3.17 mm)
Maximum Pressure
15000.00 psi (10557 m H2O)
View Details