BVT78 -- 7/8" BALL VALVES WITH ACCESS PORT
Panasonic HVAC
7/8" Ball Valves with Access Port
BVT78
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Description
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
Suppliers
7/8" Ball Valves with Access Port
BVT78
Max Working Pressure 700 psi
Temperature Rating -40 to 300 degrees Fahrenheit
Bi-Directional Application
Internal Parts Design to Guarantee 0%
- Max Working Pressure 700 psi
- Temperature Rating -40 to 300 degrees Fahrenheit
- Bi-Directional Application
- Internal Parts Design to Guarantee 0%
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
BVT78 |
|
Product Name
|
7/8" Ball Valves with Access Port |
|
Valve Type
|
Ball
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.46 inch (88.00 mm)
View Details
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Check; High Pressure Check Valves
Valve Size
0.38 inch (9.52 mm)
Maximum Pressure
8000.00 psi (5630 m H2O)
View Details