Deca Vibrator Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION : On top of silos and bins, hoppers, containers to avoid overpressure and underpressure. To avoid problems which could severely damage both silo and filter. MATERIALS : All contact... | |
| Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators. Its strong... | |
| The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying... | |
| The V1FS and V2FS butterfly valves are a necessary equipment for the discharge of bins which contain powder products. External body is made from cast aluminium (alloy), disk made from... | |
| Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL)... | |
| Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting: RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in... |