Deca Vibrator Rotary Valve RV Series

Description
Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators. Its strong and compact construction, thanks to the original design, makes it a simple matter to access the internal working parts. Four different types are available according to the different flow rates. The following theoretical diagram provides some general guidelines on the type of valve to be used. Bear in mind, however, that the type of material discharged and the rotational speed. Three standard speeds are available: 10/20/30 rpm. In addition, the range will include a range variator from 4 to 22 rpm.
Description
Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators. Its strong and compact construction, thanks to the original design, makes it a simple matter to access the internal working parts. Four different types are available according to the different flow rates. The following theoretical diagram provides some general guidelines on the type of valve to be used. Bear in mind, however, that the type of material discharged and the rotational speed. Three standard speeds are available: 10/20/30 rpm. In addition, the range will include a range variator from 4 to 22 rpm.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve - RV Series - Deca Vibrator
Bridgeview, IL, USA
Rotary Valve
RV Series
Rotary Valve RV Series
Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators. Its strong and compact construction, thanks to the original design, makes it a simple matter to access the internal working parts. Four different types are available according to the different flow rates. The following theoretical diagram provides some general guidelines on the type of valve to be used. Bear in mind, however, that the type of material discharged and the rotational speed. Three standard speeds are available: 10/20/30 rpm. In addition, the range will include a range variator from 4 to 22 rpm.

Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators.

Its strong and compact construction, thanks to the original design, makes it a simple matter to access the internal working parts. Four different types are available according to the different flow rates.
The following theoretical diagram provides some general guidelines on the type of valve to be used. Bear in mind, however, that the type of material discharged and the rotational speed. Three standard speeds are available: 10/20/30 rpm. In addition, the range will include a range variator from 4 to 22 rpm.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Valves
Product Number RV Series
Product Name Rotary Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514314 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.46 inch (88.00 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details