Deca Vibrator Datasheets for Industrial Vibrators
Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid.
Industrial Vibrators: Learn more
| Product Name | Notes |
|---|---|
| Description The DCM vacuum clamp comprises of one or more powerful suction cups operated by a special generator incorporated in a robust vibrator mounting plate. Each unit comes complete with... | |
| Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages... | |
| Description PLV Linear Piston Vibrators are air cushioned for applications where noise can be a problem. These quiet vibrators have a low frequency, high amplitude and are controllable by regulation... | |
| DI-150S impacting piston vibrator is of robust construction having a cast aluminium case and a hardened steel piston. It is designed so that the piston strikes a mounting plate of... | |
| Features • Speed and Force Adjusted by Regulating Air Supply • 25 Different Sizes - Force Range from 8lbs to 1500lbs • Engineered to be Maintenance Free • Effectively Operates... | |
| Deca High Energy Impactors are available in four sizes and feature an adjustable force that is regulated by controlling the air pressure from 10 to 80 psi. High Energy Impactors... | |
| Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the... | |
| Deca Truck Vibrators provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality truck vibrators are compact and lightweight, and can be mounted where flow... | |
| Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are... | |
| Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25%... | |
| Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among... | |
| Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & | |
| Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is... | |
| Deca's DLV Series Pneumatic Linear Vibrators with Internal Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for... | |
| Deca's DTV Series Rotary Pneumatic Turbine Vibrators combine high frequencies with high centrifugal forces at large amplitudes. These vibrators operate lubrication-free with filtered compressed air. They do not require any... | |
| Deca's Pneumatic Linear Vibrators with External Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins... | |
| DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in... | |
| For hazardous locations. UL approved for Class II Goup E, F, and G. Division 1 and 2 hazardous locations. 4 pole - 1000 Force Lbs. - adjustable | |
| The TV Stainless Steel Pneumatic Turbine Vibrator is comprised of a body section, one end plate having a right hand thread, and a detachable foot. Vibration is produced by the... | |
| With more than 30 years of experience in the vibrator equipment industry, Deca Industries provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality High... |