Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive.
Key Features
• Painting: RAL 7001
• Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body.
• Heavy Duty Blade
• Friction - Free Contact
• No Additional Lateral Seals
• Dry Food Quality (Coated in SINTAL)
• Dustproof
• Waterproof (on Request)
• Simple and economic due to a low number of components.
• Wide clearance, no friction possible.
• No additional lateral seals required.
Availible in Mild Steel or Stainless Steel 304
| Deca Vibrator | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VLQ Series |
| Product Name | Square Slide Valve |
| Valve Type | Gate |