Deca Vibrator Butterfly Valve V1/V2 Series

Description
The V1FS and V2FS butterfly valves are a necessary equipment for the discharge of bins which contain powder products. External body is made from cast aluminium (alloy), disk made from cast iron or plastic coated and seal made from neoprene. The V2FS valves are equipped with a top and bottom flange whereas the V1FS has a top flange only. Key Features: • Suitable for the food industry. • Dust proof. • Cast iron Butterfly. • Pressure proof up to 0,2 bar. Drives : The valves can be equipped with manual, electropneumatic and gear motor drive. The drive units are completely interchangeable. Availible in Mild Steel or Stainless Steel 304
Description
The V1FS and V2FS butterfly valves are a necessary equipment for the discharge of bins which contain powder products. External body is made from cast aluminium (alloy), disk made from cast iron or plastic coated and seal made from neoprene. The V2FS valves are equipped with a top and bottom flange whereas the V1FS has a top flange only. Key Features: • Suitable for the food industry. • Dust proof. • Cast iron Butterfly. • Pressure proof up to 0,2 bar. Drives : The valves can be equipped with manual, electropneumatic and gear motor drive. The drive units are completely interchangeable. Availible in Mild Steel or Stainless Steel 304

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - V1/V2 Series - Deca Vibrator
Bridgeview, IL, USA
Butterfly Valve
V1/V2 Series
Butterfly Valve V1/V2 Series
The V1FS and V2FS butterfly valves are a necessary equipment for the discharge of bins which contain powder products. External body is made from cast aluminium (alloy), disk made from cast iron or plastic coated and seal made from neoprene. The V2FS valves are equipped with a top and bottom flange whereas the V1FS has a top flange only. Key Features: • Suitable for the food industry. • Dust proof. • Cast iron Butterfly. • Pressure proof up to 0,2 bar. Drives : The valves can be equipped with manual, electropneumatic and gear motor drive. The drive units are completely interchangeable. Availible in Mild Steel or Stainless Steel 304

The V1FS and V2FS butterfly valves are a necessary equipment for the discharge of bins which contain powder products. External body is made from cast aluminium (alloy), disk made from cast iron or plastic coated and seal made from neoprene. The V2FS valves are equipped with a top and bottom flange whereas the V1FS has a top flange only.
Key Features:
• Suitable for the food industry.
• Dust proof.
• Cast iron Butterfly.
• Pressure proof up to 0,2 bar.
Drives :
The valves can be equipped with manual, electropneumatic and gear motor drive. The drive units are completely interchangeable.

Availible in Mild Steel or Stainless Steel 304

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Valves
Product Number V1/V2 Series
Product Name Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514466 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 173725020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details