Deca Vibrator Pinch Valve VM Series

Description
The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying line, for material such as powders, granules, fibers and liquids. The wide range of sleeve materials along with various body types make the valve suitable in various industries. Advantages: • Free passage, full bore through no pressure loss. • No product/metal body contact. • No maintenance. • Low weight. • Low air consumption. • Suitable for plants requiring explosion proof line closure.
Description
The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying line, for material such as powders, granules, fibers and liquids. The wide range of sleeve materials along with various body types make the valve suitable in various industries. Advantages: • Free passage, full bore through no pressure loss. • No product/metal body contact. • No maintenance. • Low weight. • Low air consumption. • Suitable for plants requiring explosion proof line closure.

Suppliers

Company
Product
Description
Supplier Links
Pinch Valve - VM Series - Deca Vibrator
Bridgeview, IL, USA
Pinch Valve
VM Series
Pinch Valve VM Series
The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying line, for material such as powders, granules, fibers and liquids. The wide range of sleeve materials along with various body types make the valve suitable in various industries. Advantages: • Free passage, full bore through no pressure loss. • No product/metal body contact. • No maintenance. • Low weight. • Low air consumption. • Suitable for plants requiring explosion proof line closure.

The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying line, for material such as powders, granules, fibers and liquids. The wide range of sleeve materials along with various body types make the valve suitable in various industries.
Advantages:
• Free passage, full bore through no pressure loss.
• No product/metal body contact.
• No maintenance.
• Low weight.
• Low air consumption.
• Suitable for plants requiring explosion proof line closure.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Valves
Product Number VM Series
Product Name Pinch Valve
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details
BIFOLD - Hydraulic Solenoid Valves, FP200(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details