Deca Vibrator Round Slide Valve VLC Series

Description
Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty Blade • Friction - Free Contact • No Additional Lateral Seals • Dry Food Quality (Coated in SINTAL) • Dustproof • Waterproof (on Request) • Simple and economic due to a low number of components. • Wide clearance, no friction possible. • No additional lateral seals required. Availible in Mild Steel or Stainless Steel 304
Description
Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty Blade • Friction - Free Contact • No Additional Lateral Seals • Dry Food Quality (Coated in SINTAL) • Dustproof • Waterproof (on Request) • Simple and economic due to a low number of components. • Wide clearance, no friction possible. • No additional lateral seals required. Availible in Mild Steel or Stainless Steel 304

Suppliers

Company
Product
Description
Supplier Links
Round Slide Valve - VLC Series - Deca Vibrator
Bridgeview, IL, USA
Round Slide Valve
VLC Series
Round Slide Valve VLC Series
Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty Blade • Friction - Free Contact • No Additional Lateral Seals • Dry Food Quality (Coated in SINTAL) • Dustproof • Waterproof (on Request) • Simple and economic due to a low number of components. • Wide clearance, no friction possible. • No additional lateral seals required. Availible in Mild Steel or Stainless Steel 304

Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive.
Key Features
• Painting : RAL 7001
• Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body.
• Heavy Duty Blade
• Friction - Free Contact
• No Additional Lateral Seals
• Dry Food Quality (Coated in SINTAL)
• Dustproof
• Waterproof (on Request)
• Simple and economic due to a low number of components.
• Wide clearance, no friction possible.
• No additional lateral seals required.

Availible in Mild Steel or Stainless Steel 304

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Valves
Product Number VLC Series
Product Name Round Slide Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details