Deca Vibrator Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| Deca Air-Slide Features ‡ Only one moving part ‡ High-grade machined steel ‡ Non-jamming design ‡ Sturdy, long-lasting, heavy duty ‡ Mounts to metal, concrete, fiberglass, etc. ‡ Operates above... | |
| Deca High Energy Impactors are available in four sizes and feature an adjustable force that is regulated by controlling the air pressure from 10 to 80 psi. High Energy Impactors... | |
| The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The... |