Bosch Rexroth Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Applicable to circuits where fluid flow must move in one direction, Bosch Rexroth in-line, subplate mounted, and cavity type hydraulic check valves in either direct or pilot operated configurations provide...
By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the...
Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or...
Pressure control valves limit the maximum amount of pressure in a complete or branch hydraulic circuit and provide pressure ranges from minimum to 365 psi (full range), and from minimum...
Proportional pressure relief valves limit the pressure in a hydraulic circuit and allow this set limit to be adjusted by electronic control. While relieving pressure, excess flow is returned to...
Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or...