Bosch Rexroth Corporation Datasheets for Hydraulic Filters
Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils.
Hydraulic Filters: Learn more
| Product Name | Notes |
|---|---|
| • Low pressure drop • Special highly efficient filter media • Flow-optimized design due to 3D computer-supported design • Type FEN according to DIN 24550, type FE according to BRFS... | |
| • Special highly efficient filter media • Absorption of finest particles over a wide pressure differential range • High contamination retention capacity due to large specific adsorption surface • Good... | |
| For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x =... | |
| Line filter with filter element according to DIN 24550 Size according to DIN 24550: 0040 to 0400 Additional sizes: 0130, 0150 Nominal pressure: 50 bar [725 psi] Connection up to... | |
| Replacement cartridge filter Size 7 SL: 30 to 260, 7 SLS: 90 to 260, 50 SL: 30 to 80 D • Port up to G 1 1/4, SAE 1 1/2” | |
| Nominal pressure 50 bar [725 psi] Connections up to SAE 1 1/2" 6000 psi Operating temperature –10 °C to 100 °C [14 °F to 212 °F]; Shortly –30 °C [–22... | |
| The 15 NFT / 35 NFT off-line filter system is a mobile filter system for the filtration of hydraulic fluids and lubricants with a viscosity of 10 - 200 mm2/s... |