Bosch Rexroth Corporation Datasheets for Metalworking Fluid Filters
Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more
| Product Name | Notes |
|---|---|
| • Low pressure drop • Special highly efficient filter media • Flow-optimized design due to 3D computer-supported design • Type FEN according to DIN 24550, type FE according to BRFS... | |
| • Special highly efficient filter media • Absorption of finest particles over a wide pressure differential range • High contamination retention capacity due to large specific adsorption surface • Good... | |
| For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x =... | |
| Line filter with filter element according to DIN 24550 Size according to DIN 24550: 0040 to 0400 Additional sizes: 0130, 0150 Nominal pressure: 50 bar [725 psi] Connection up to... | |
| Replacement cartridge filter Size 7 SL: 30 to 260, 7 SLS: 90 to 260, 50 SL: 30 to 80 D • Port up to G 1 1/4, SAE 1 1/2” | |
| Nominal pressure 50 bar [725 psi] Connections up to SAE 1 1/2" 6000 psi Operating temperature –10 °C to 100 °C [14 °F to 212 °F]; Shortly –30 °C [–22... | |
| The 15 NFT / 35 NFT off-line filter system is a mobile filter system for the filtration of hydraulic fluids and lubricants with a viscosity of 10 - 200 mm2/s... |