Thomas & Betts Limited Nonmetallic Sheathed Cable Connector CI812

Description
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 2/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CLAMPING RANGE 0.63 TO 1.6 INCH THROAT SIZE 1.81 INCH CI MODEL
Datasheet
Description
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 2/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CLAMPING RANGE 0.63 TO 1.6 INCH THROAT SIZE 1.81 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - CI812 - Thomas & Betts Limited
Dorval, Quebec, Canada
Nonmetallic Sheathed Cable Connector
CI812
Nonmetallic Sheathed Cable Connector CI812
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 2/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CLAMPING RANGE 0.63 TO 1.6 INCH THROAT SIZE 1.81 INCH CI MODEL
  • ZINC ALLOY MATERIAL
  • 2 SCREW CLAMP INSTALLATION
  • NON-METALLIC SHEATHED CABLE CABLE TYPE
  • 4/2 TO 2/2 AWG, 8/3 TO 2/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE
  • CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CLAMPING RANGE 0.63 TO 1.6 INCH
  • THROAT SIZE 1.81 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Connector Bases and Covers
Product Number CI812
Product Name Nonmetallic Sheathed Cable Connector
Material ZINC ALLOY
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 2836870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details