Thomas & Betts Limited Flexible Cord/Cable Connector CICG75A350

Description
STRAIGHT TYPE MACHINED STEEL, ZINC PLATED MATERIAL 1 1/32 INCH DIA X 1 5/16 INCH L SIZE CSA APPROVAL RAIN TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/4 INCH CICG MODEL
Datasheet
Description
STRAIGHT TYPE MACHINED STEEL, ZINC PLATED MATERIAL 1 1/32 INCH DIA X 1 5/16 INCH L SIZE CSA APPROVAL RAIN TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/4 INCH CICG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CICG75A350 - Thomas & Betts Limited
Dorval, Quebec, Canada
Flexible Cord/Cable Connector
CICG75A350
Flexible Cord/Cable Connector CICG75A350
STRAIGHT TYPE MACHINED STEEL, ZINC PLATED MATERIAL 1 1/32 INCH DIA X 1 5/16 INCH L SIZE CSA APPROVAL RAIN TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/4 INCH CICG MODEL
  • STRAIGHT TYPE
  • MACHINED STEEL, ZINC PLATED MATERIAL
  • 1 1/32 INCH DIA X 1 5/16 INCH L SIZE
  • CSA APPROVAL
  • RAIN TIGHT, STRAIN RELIEF APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.25 TO 0.35 INCH CORD SIZE
  • IBERVILLE[R] BRAND
  • KNOCKOUT SIZE 3/4 INCH
  • CICG MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Connector Bases and Covers
Product Number CICG75A350
Product Name Flexible Cord/Cable Connector
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Circular Connector Backshells - 2411301 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details