Thomas & Betts Limited FLEXIBLE CORD/CABLE CONNECTOR CISL-9-03

Description
STRAIGHT TYPE POLYAMIDE MATERIAL 3/4 INCH DIA X 1 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/8 INCH THROAT SIZE 0.375 INCH LIQUIDTIGHT, STRAIN RELIEF, CORROSION RESISTANT, SKINTIGHT
Datasheet
Description
STRAIGHT TYPE POLYAMIDE MATERIAL 3/4 INCH DIA X 1 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/8 INCH THROAT SIZE 0.375 INCH LIQUIDTIGHT, STRAIN RELIEF, CORROSION RESISTANT, SKINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEXIBLE CORD/CABLE CONNECTOR - CISL-9-03 - Thomas & Betts Limited
Dorval, Quebec, Canada
FLEXIBLE CORD/CABLE CONNECTOR
CISL-9-03
FLEXIBLE CORD/CABLE CONNECTOR CISL-9-03
STRAIGHT TYPE POLYAMIDE MATERIAL 3/4 INCH DIA X 1 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT SIZE 3/8 INCH THROAT SIZE 0.375 INCH LIQUIDTIGHT, STRAIN RELIEF, CORROSION RESISTANT, SKINTIGHT
  • STRAIGHT TYPE
  • POLYAMIDE MATERIAL
  • 3/4 INCH DIA X 1 INCH L SIZE
  • CSA APPROVAL
  • INDOOR, OUTDOOR APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.187 TO 0.312 INCH CORD SIZE
  • IBERVILLE[R] BRAND
  • KNOCKOUT SIZE 3/8 INCH
  • THROAT SIZE 0.375 INCH
  • LIQUIDTIGHT, STRAIN RELIEF, CORROSION RESISTANT, SKINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Connector Bases and Covers
Product Number CISL-9-03
Product Name FLEXIBLE CORD/CABLE CONNECTOR
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details
D Sub Backshells - 2836869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details