Thomas & Betts Limited Nonmetallic Sheathed Cable Connector CI808

Description
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 4/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE CLAMPING RANGE 0.5 TO 1.04 INCH THROAT SIZE 1.05 INCH CI MODEL
Datasheet
Description
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 4/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE CLAMPING RANGE 0.5 TO 1.04 INCH THROAT SIZE 1.05 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - CI808 - Thomas & Betts Limited
Dorval, Quebec, Canada
Nonmetallic Sheathed Cable Connector
CI808
Nonmetallic Sheathed Cable Connector CI808
ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 4/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE CLAMPING RANGE 0.5 TO 1.04 INCH THROAT SIZE 1.05 INCH CI MODEL
  • ZINC ALLOY MATERIAL
  • 2 SCREW CLAMP INSTALLATION
  • NON-METALLIC SHEATHED CABLE CABLE TYPE
  • 4/2 TO 2/2 AWG, 8/3 TO 4/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE
  • CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CLAMPING RANGE 0.5 TO 1.04 INCH
  • THROAT SIZE 1.05 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Connector Bases and Covers
Product Number CI808
Product Name Nonmetallic Sheathed Cable Connector
Material ZINC ALLOY
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9543400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details
Circular Connector Backshells - 2855420 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7480 inch (19 mm)
Length 1.34 inch (34 mm)
View Details