Thomas & Betts Limited Nonmetallic Sheathed Cable Connector CI4004

Description
PLASTIC MATERIAL NON-METALLIC SHEATHED CABLE CABLE TYPE 14/2 TO 10/2 AWG, 14/3 TO 10/3 AWG, (2) 14/2 TO 12/2 AWG CABLE SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CLAMPING RANGE 0.21 TO 0.42 INCH CI MODEL
Datasheet
Description
PLASTIC MATERIAL NON-METALLIC SHEATHED CABLE CABLE TYPE 14/2 TO 10/2 AWG, 14/3 TO 10/3 AWG, (2) 14/2 TO 12/2 AWG CABLE SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CLAMPING RANGE 0.21 TO 0.42 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - CI4004 - Thomas & Betts Limited
Dorval, Quebec, Canada
Nonmetallic Sheathed Cable Connector
CI4004
Nonmetallic Sheathed Cable Connector CI4004
PLASTIC MATERIAL NON-METALLIC SHEATHED CABLE CABLE TYPE 14/2 TO 10/2 AWG, 14/3 TO 10/3 AWG, (2) 14/2 TO 12/2 AWG CABLE SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CLAMPING RANGE 0.21 TO 0.42 INCH CI MODEL
  • PLASTIC MATERIAL
  • NON-METALLIC SHEATHED CABLE CABLE TYPE
  • 14/2 TO 10/2 AWG, 14/3 TO 10/3 AWG, (2) 14/2 TO 12/2 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CLAMPING RANGE 0.21 TO 0.42 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Connector Bases and Covers
Product Number CI4004
Product Name Nonmetallic Sheathed Cable Connector
Material PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
D Sub Backshells - 339899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details