Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
QOSINA CORP.
51901 -- SANITARY FLANGE GASKET
Qosina Corp.
Sanitary Flange Gasket
51901
Description
Sanitary Flange Gasket - 51901
Qosina Corp.
Done
Description
Sanitary Flange Gasket - 51901
Suppliers
Company
Product
Description
Supplier Links
Qosina Corp.
Ronkonkoma, NY, United States
Sanitary Flange Gasket
51901
Sanitary Flange Gasket
51901
Sanitary Flange Gasket - 51901
Sanitary Flange Gasket - 51901
Supplier's Site
Technical Specifications
Qosina Corp.
Product Category
Gaskets and Gasketing
Product Number
51901
Product Name
Sanitary Flange Gasket
Gasket Type
Sanitary Gasket
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI Connector Gaskets
2561434-1
Specs
Material
Nickel Plated Graphite
Width
1.19 inch (30.18 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Technetics Group
Spiral Wound Gaskets
VITAFLEX®
Specs
Gasket Type
Spiral Wound
Material
Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure
5076 psi (3573 m H2O)
View Details
CT Gasket & Polymer Co., Inc.
PTFE Pipe Flange Seals
ET Energizer Gasket (With Ribs)
Specs
Gasket Type
Sheet / Die-cut
Material
Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness
0.1250 inch (3.17 mm)
View Details
RS Components, Ltd.
Gaskets & O-Rings
1964873
Specs
Gasket Description
Gaskets & O-Rings
Material
Nitrile (NBR); Nitrile rubber
Thickness
0.0787 inch (2 mm)
View Details