JBC Technologies, Inc. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
A high-performance fluoroelastomer, Viton™ is well known for its strong chemical, ozone, oxygen and temperature resistance. Viton gaskets are compressible, lightweight, and provide good thermal insulation. At JBC, our goal...
Also known as Buna-N, nitrile is an excellent gasket material for applications that require oil resistance. At JBC, our goal is to offer a gasket solution that provides the best...
At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need...
Available in solid or sponge/foam compositions, silicone demonstrates outstanding properties at both high and low temperatures, as well as strong electrical insulating properties, and withstands UV, ozone and oxidation. It...
Closed cell ECH gaskets provide strong resistance to weather, ozone, sunlight, and oxidation. They are also chemical resistant. As a result, they are used in many automotive and industrial applications...
Cork rubber is a hybrid family of materials fabricated of cork and rubbers such as silicone, nitrile, or neoprene. It is compressible, flexible, has excellent anti-vibration characteristics, and demonstrates good...
Fish/Fische paper is a lightweight, electrical grade vulcanized fibre that is resistant to oils, grease corrosion, and solvents. It demonstrates strong dielectric properties and good mechanical strength. At JBC, our...
Flexible graphite gaskets provide strong thermal resistivity, high compressibility, excellent resiliency, long life, and corrosion resistance. They dissipate heat evenly and rapidly across printed circuit boards (PCBs). Die cut graphite...
Natural rubber is both water and abrasion resistant and possesses strong fatigue resistance as well as high tensile and tear strength and good recovery properties. It is often used for...
Neoprene is a synthetic rubber that demonstrates strong tear strength and compression set as well as resistance to UV and ozone damage. It is waterproof, corrosion, and flame resistant and,...
PVC can be either flexible, semi-rigid, or rigid. It is available in multiple densities. Benefits include strong UV resistance, shock absorption, cushioning, and sound deadening. At JBC, our goal is...
Styrene-butadiene rubber (SBR) a low-cost alternative to natural rubber gasket material. It is more resistant to abrasion and wear than natural rubber. It is also available in cloth inserted varieties.
Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of...
Urethanes come in a variety of different blends and formulations, with varying performance properties. General benefits include elasticity, tensile strength, weather resistance, and abrasion resistance. At JBC, our goal is...
Vegetable fiber gaskets are strong, compressible, exhibit a high tensile strength and are resistant to water, oils, grease, gasoline and other solvents. At JBC, our goal is to offer a...