JBC Technologies, Inc. Datasheets for Aluminum and Aluminum Alloys
Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Aluminum and Aluminum Alloys: Learn more
| Product Name | Notes |
|---|---|
| At JBC, we don’t just emboss and die cut foil. If desired, we’ll microperforate foils up to 60” wide as well to improve the acoustical performance of the finished part. | |
| JBC’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60” wide. Embossing, a process that adds a Z-axis to the material,... | |
| Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the... |