JBC Technologies, Inc. Custom Die Cut EPDM Gaskets

Description
Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main disadvantage of EPDM is its poor resistance to petroleum products and other chemicals. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need for specific material properties. Other times, a wide spectrum of choices are available to achieve success. The materials listed on this page represent a sampling of the gasket materials we die cut at JBC.
Description
Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main disadvantage of EPDM is its poor resistance to petroleum products and other chemicals. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need for specific material properties. Other times, a wide spectrum of choices are available to achieve success. The materials listed on this page represent a sampling of the gasket materials we die cut at JBC.

Suppliers

Company
Product
Description
Supplier Links
Custom Die Cut EPDM Gaskets -  - JBC Technologies, Inc.
North Ridgeville, OH, United States
Custom Die Cut EPDM Gaskets
Custom Die Cut EPDM Gaskets
Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main disadvantage of EPDM is its poor resistance to petroleum products and other chemicals. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need for specific material properties. Other times, a wide spectrum of choices are available to achieve success. The materials listed on this page represent a sampling of the gasket materials we die cut at JBC.

Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main disadvantage of EPDM is its poor resistance to petroleum products and other chemicals.

At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need for specific material properties. Other times, a wide spectrum of choices are available to achieve success. The materials listed on this page represent a sampling of the gasket materials we die cut at JBC.

Supplier's Site

Technical Specifications

  JBC Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Custom Die Cut EPDM Gaskets
Gasket Type Sheet / Die-cut; Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-201 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2488675-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details