Insulation Fabrication Services
Service Detail from JBC Technologies, Inc.

High Speed Rotary & Large Parts Die-Cutting With a wide variety of die cutting presses that enable us to cut everything from very small, highly precise kiss cut foams and tapes to large insulation panels up to 72" wide and vertically integrated converting capabilities including laminating, slitting, embossing, micro-perforating, and surface treating, JBC is a one-stop solution for high-volume OEM insulation requirements. In addition to die cutting, we can also leverage our laminating capabilities to produce multilayered, custom-laminated insulation including aluminum foil or peel-and-stick adhesive. Materials Expertise A key aspect of our solution based process is to help you succeed. This means we recommend materials and die cut constructions that offer the lowest total cost for the you, without promoting any specific material. With our extensive die cutting expertise and inventory of materials in stock, we can uncover innovative material solutions and offer fast turnarounds, all while maintaining competitive pricing. •Acoustical Insulation JBC Technologies works with many high performance materials that solve critical challenges for noise, vibration, and harshness (NVH). OEMs and tier suppliers engage us at multiple phases in product development from early in the design stage to late in the game, when the product is ready to launch and a buzz, squeak or rattle has been discovered. •Thermal Insulation Do you need to reduce heat transfer in your applications? Not sure which materials are best for conduction, convection, and/or radiation? JBC Technologies can help. We have extensive experience sourcing, die cutting, and converting many thermal insulation materials with a varying mechanical and physical properties.•Electric