JBC Technologies, Inc. Datasheets for Industrial Fabrics
Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that... | |
| Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®,... | |
| Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are... | |
| With a luxurious high-end decorative appearance, our flocking is a popular choice for automotive interior applications like sunglass bins, center consoles, or visual squeak and rattle suppression. JBC can quickly... | |
| With excellent vibration dampening qualities, strong resistance to the elements, and the ability to be compressed and released over and over again without deformity, die cut felt is often used... |