JBC Technologies, Inc. Datasheets for Metal Foils and Foil Stock

Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock.
Metal Foils and Foil Stock: Learn more

Product Name Notes
At JBC, we don’t just emboss and die cut foil. If desired, we’ll microperforate foils up to 60” wide as well to improve the acoustical performance of the finished part.
JBC’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60” wide. Embossing, a process that adds a Z-axis to the material,...
Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the...