Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.
This is a fabric made from texturized fiberglass yarn which is coated and impregnated with a white rubber compound. This gasket material is used where rough or uneven flanges need a sealing material. For applications ranging from 300oF to 550oF.
| Darco Southern, Inc. | Darco Southern, Inc. | |
|---|---|---|
| Product Category | Gaskets and Gasketing | Gaskets and Gasketing |
| Product Number | 1/4 x 40 | 1/4 x 40 |
| Product Name | Wire Inserted Tetraglas-T® 500 | No Wire Tetraglas-T® 500 |
| Gasket Type | Gasket Tape | Gasket Tape |
| Material | Fiberglass Yarn With Brass Wire | Fiberglass Yarn |
| Gasket Dimensions | Thickness & Width: 1/4" x 40" | Thickness & Width: 1/4" x 40" |