Darco Southern, Inc. Wire Inserted Tetraglas-T® 500 1/8 x 40

Description
Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.
Description
Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.

Suppliers

Company
Product
Description
Supplier Links
Wire Inserted Tetraglas-T® 500 - 1/8 x 40 - Darco Southern, Inc.
Independence, VA, USA
Wire Inserted Tetraglas-T® 500
1/8 x 40
Wire Inserted Tetraglas-T® 500 1/8 x 40
Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.

Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F.

Supplier's Site
No Wire Tetraglas-T® 500 - 1/8 x 40 - Darco Southern, Inc.
Independence, VA, USA
No Wire Tetraglas-T® 500
1/8 x 40
No Wire Tetraglas-T® 500 1/8 x 40
This is a fabric made from texturized fiberglass yarn which is coated and impregnated with a white rubber compound. This gasket material is used where rough or uneven flanges need a sealing material. For applications ranging from 300oF to 550oF.

This is a fabric made from texturized fiberglass yarn which is coated and impregnated with a white rubber compound. This gasket material is used where rough or uneven flanges need a sealing material. For applications ranging from 300oF to 550oF.

Supplier's Site

Technical Specifications

  Darco Southern, Inc. Darco Southern, Inc.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 1/8 x 40 1/8 x 40
Product Name Wire Inserted Tetraglas-T® 500 No Wire Tetraglas-T® 500
Gasket Type Gasket Tape Gasket Tape
Material Fiberglass Yarn With Brass Wire Fiberglass Yarn
Gasket Dimensions Thickness & Width: 1/8" x 40" Thickness & Width: 1/8" x 40"
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-202-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Flange Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details