Anton Paar Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified... | |
| The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT... | |
| The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such... | |
| The NHT3 is designed to provide low loads with depth measurements in the nanometer scale for the measurement of hardness, elastic modulus, creep, etc. The system can be used... | |
| The UNHT, ultra-high resolution nanoindenter, is used to examine the mechanical properties of a material at the nanoscale. The UNHT virtually eliminates the effect of thermal drift and compliance due... |