Anton Paar Datasheets for Fuel Testers
Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks.
Fuel Testers: Learn more
| Product Name | Notes |
|---|---|
| Gum content is the residue of aircraft fuels, motor gasoline and other volatile distillates which cannot be evaporated. Fuel samples of 50 mL are evaporated under controlled conditions of temperature... | |
| The automatic Pensky-Martens closed-cup tester measures the flash point at the lowest temperature at which the application of an ignition source causes the vapors of a sample to ignite. PMA... | |
| The patented Rapid Small Scale Oxidation Test (RSSOT) provides a complete oxidation stability analysis of petroleum products automatically in a very short test time. PetroOxy is suitable for the... | |
| The semi-automatic OBA 1 is used to determine the oxidation stability (induction period) and the tendency to form gum (potential residue) under accelerated oxidation conditions. OBA... |