Anton Paar Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| AP-SoftPrint is a user-friendly software for reading out measurement values and status messages from a number of density and concentration meters from Anton Paar's lab density range. The program is... | |
| Precise beer analysis guarantees the high quality of your beer. The Alcolyzer Beer Analyzing System is a highly accurate beer analysis system which determines the alcohol content of all types... | |
| Alcolyzer ME provides the same high accuracy and same ease of use as the established Alcolyzer ME models, with one extra benefit: now you can use one alcohol meter to... | |
| Analyze spirits efficiently and economically in the laboratory and at the production line using the Alcolyzer Spirits M/ME alcohol analysis system. Alcolyzer Spirits M/ME determines the alcohol content (35... | |
| Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a... | |
| Gum content is the residue of aircraft fuels, motor gasoline and other volatile distillates which cannot be evaporated. Fuel samples of 50 mL are evaporated under controlled conditions of temperature... | |
| SmartPave is a dynamic shear rheometer (DSR) based on the latest MCR rheometer technology with the well-established EC motor system. It incorporates innovative features like Toolmaster™, a Peltier temperature device... | |
| The automatic Pensky-Martens closed-cup tester measures the flash point at the lowest temperature at which the application of an ignition source causes the vapors of a sample to ignite. PMA... | |
| The modular measuring system for beer analysis PBA-B Generation M determines density, alcohol content, original extract, CO2 content and other important quality parameters of your beer and beer mixtures. | |
| The patented Rapid Small Scale Oxidation Test (RSSOT) provides a complete oxidation stability analysis of petroleum products automatically in a very short test time. PetroOxy is suitable for the... | |
| The PBA-SI Generation M (Packaged Beverage Analyzer for Soft Drinks with Inversion) is the up-to-date measuring system for beverage analysis. Determine sugar (°Brix), CO2 and degree of inversion... | |
| The Betalyser is a computerized laboratory system for the quality control and analysis of sugar beet according to official ICUMSA methods. The sugar content estimated by polarimetric measurements is not... | |
| The Bioindenter, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with... | |
| The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT... | |
| The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing... | |
| The Micro Scratch Tester is widely used to characterize the practical adhesion failure of thin films and coatings with a typical thickness below 5 μm. The Micro Scratch Tester is... | |
| The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such... | |
| The Nano Scratch Tester is specially suited to characterizing the practical adhesion failure of thin films and coatings with a typical thickness below 1000 nm. The Nano Scratch Tester can... | |
| The PBA-S Generation M (Packaged Beverage Analyzer for Soft Drinks) is the up-to-date measuring system for beverage analysis. Determine sugar (°Brix) and CO2 in soft drinks without prior... | |
| The semi-automatic OBA 1 is used to determine the oxidation stability (induction period) and the tendency to form gum (potential residue) under accelerated oxidation conditions. OBA... | |
| The Sucrolyser / Eco Sucrolyser is a powerful system for sugar factories. It is used in the quality control of sugar cane as a part of pay analysis or as... | |
| Use the Alcolyzer Wine M/ME wine analysis system to determine the alcohol content of your wine quickly and easily. When combined with a density meter, Alcolyzer Wine M/ME determines further... |