Anton Paar Instrumented Indentation Tester Bioindenter™

Description
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm
Description
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm

Suppliers

Company
Product
Description
Supplier Links
Instrumented Indentation Tester - Bioindenter™ - Anton Paar
Ashland, VA, USA
Instrumented Indentation Tester
Bioindenter™
Instrumented Indentation Tester Bioindenter™
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm

The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples.
This instrument is available upon request.

Key Features

Excellent design for testing soft materials

  • Two independent depth and load sensors
  • Compliant springs for even better resolution in force application and force sensing
  • Large displacement range
  • Biochamber for:
    - easy sample handling (petri dish holder)
    - observation (phase contrast, bright field, ...)
    - liquid immersion compatibility
    - temperature control (37 °C)
  • Customizable indenter (spherical, flat punch, ...)
  • Precise X-Y positioning system
  • Single axis design

Technical Specifications

Force
Max. force20 mN
Resolution0.4 nN
Depth
Max. depth100 μm
Resolution0.003 nm
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Mechanical Testing Equipment
Product Number Bioindenter™
Product Name Instrumented Indentation Tester
Mechanical Test Indentation
Unlock Full Specs
to access all available technical data

Similar Products

Simulation Car Transport Vibration Tester - 100 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 220 lbs (100 kg)
View Details
Test stand, torque, hand wheel-operated, 100 lbFin / 11.5 Nm, horizontal - TSTH - Mark-10 Corporation
Specs
Mechanical Test Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details