Anton Paar Datasheets for Refractometers
Refractometers measure the critical angle of refraction through a sample. The critical angle of refraction will change with concentration.
Refractometers: Learn more
| Product Name | Notes |
|---|---|
| Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technis che Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index... | |
| Abbemat High Temperature (HT) offers temperature control up to 110 °C. The Abbemat HT refractometer is operated by a Windows-based PC software. | |
| Reliability, precision and convenience: Abbemat 3X00 refractometers offer you an exceptional combination of technical expertise and user-friendly operation for your refractive index and concentration measurements. The premium technology and compactness... | |
| The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food. | |
| The Abbemat 450/650 refractometers are extremely robust and waterproof (IP68). To measure samples containing solid particles or air bubbles you can position the Heavy Duty Abbemat on its side to... | |
| The Abbemat MW digital refractometer enables quick and fully automatic measurements of the refractive index at different measuring wavelengths, e. g. for dispersion and Abbe number determination. |