Anton Paar Datasheets for Rheometers
Rheometers characterize a liquid according to its viscous properties and elastic responses.
Rheometers: Learn more
| Product Name | Notes |
|---|---|
| Anton Paar introduces a groundbreaking high-end rheometer in a class of its own:MCR 702 TwinDrive™. For the first time ever in the history of rheometry, rheological tests can... | |
| HTR is the first fully automated rheometer available. Rheological measurements are carried out by Physica MCR rheometers in the high quality the instruments are known for, while a robot handles... | |
| RheolabQC is a quality control rheometer based on state-of-the-art technologies also used in R&D rheometers. It combines unrivaled performance with easy operation and robust design. From quick single-point checks over... | |
| The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have... | |
| The two new members of the renowned Modular Compact Rheometer (MCR) series – MCR 72 and MCR 92 – are the two wisest choices for quick and easy rheological measurements. |