Anton Paar Instrumented Indentation Tester Micro Indentation Tester (MHT³)

Description
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.
Description
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.

Suppliers

Company
Product
Description
Supplier Links
Instrumented Indentation Tester - Micro Indentation Tester (MHT³) - Anton Paar
Ashland, VA, USA
Instrumented Indentation Tester
Micro Indentation Tester (MHT³)
Instrumented Indentation Tester Micro Indentation Tester (MHT³)
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.

The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values.

Key Features

excellent mechanical characterization

  • Automated optical microscope
  • Automatic hardness and elastic calculation
  • Feedback-controlled normal force
  • PC software package for data acquisition, analysis and storage
  • Conforms to ISO & ASTM standards

Options:

  • ConScan 3D chromatic imaging microscope
  • Temperature stage (-20 °C to 450 °C)
  • Liquid cell
  • Vacuum or environmental control enclosure (humidity)
  • In-situ microscope

Technical Specifications

Force
Max. force30 N
Resolution6 μN
Depth
Max. depth1000 μm
Resolution0.03 nm
Load frame stiffness>> 10

7 N/m

International standardsISO 14577, ASTM E2546, ISO 6507,
ASTM E384, etc.
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Mechanical Testing Equipment
Product Number Micro Indentation Tester (MHT³)
Product Name Instrumented Indentation Tester
Mechanical Test Indentation
Unlock Full Specs
to access all available technical data

Similar Products

Simulation Car Transport Vibration Tester - 100 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 220 lbs (100 kg)
View Details
Test stand, lever-operated, 100 lbF / 500 N, vertical - TSB100 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details