Anton Paar Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified... | |
| The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT... | |
| The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such... | |
| The NHT3 is designed to provide low loads with depth measurements in the nanometer scale for the measurement of hardness, elastic modulus, creep, etc. The system can be used... | |
| The Revetest® scratch tester is the industrial standard widely used for characterizing hard-coated materials with a typical coating thickness exceeding 1 μm. RST³ is a reliable instrument for the characterization... | |
| The UNHT, ultra-high resolution nanoindenter, is used to examine the mechanical properties of a material at the nanoscale. The UNHT virtually eliminates the effect of thermal drift and compliance due... |