OSLO Switch Incorporated Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Approvals Pending Contact Rating 10A 125/250 VAC - 1/4 HP 125 VAC - 10A 14 VDC Contact Material Fine Silver Dielectric Strength 2000 VAC RMS Life 25,000 opreations at max. | |
| Approvals UL & CSA approved; VDE approvals pending. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength:... | |
| Approvals UL pending, CSA pending, VDE pending. Load rating: 15A 250VAC (UL, CSA) 12(2) A250VAC(VDE). Contact: silver alloy. Dielectric strength: >1500V 1 minute Life: <30,000 operations at maximum rating. Terminals... | |
| Approvals UL recognized, CSA certified, VDE approved. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000... | |
| Benefits: Suitable for applications in harsh environments including: Food Service HVAC Industrial Light Construction Marine Medical Transportation Features: Panel sealer IP67 (front panel) Square or round bezels Illuminated or non-illuminated... |