OSLO Switch Incorporated Series M Pushbutton Switches

Description
Approvals Pending Contact Rating 10A 125/250 VAC - 1/4 HP 125 VAC - 10A 14 VDC Contact Material Fine Silver Dielectric Strength 2000 VAC RMS Life 25,000 opreations at max. rating - 100,000 mechanical Terminals 3/16" quick-connect or .050 x .031 p.c. Lamps 6, 12 and 28 volt incandescent lamps. 125 and 250 volt neon lamps. 6 or 12 volt LED's.
Description
Approvals Pending Contact Rating 10A 125/250 VAC - 1/4 HP 125 VAC - 10A 14 VDC Contact Material Fine Silver Dielectric Strength 2000 VAC RMS Life 25,000 opreations at max. rating - 100,000 mechanical Terminals 3/16" quick-connect or .050 x .031 p.c. Lamps 6, 12 and 28 volt incandescent lamps. 125 and 250 volt neon lamps. 6 or 12 volt LED's.

Suppliers

Company
Product
Description
Supplier Links
Approvals Pending Contact Rating 10A 125/250 VAC - 1/4 HP 125 VAC - 10A 14 VDC Contact Material Fine Silver Dielectric Strength 2000 VAC RMS Life 25,000 opreations at max. rating - 100,000 mechanical Terminals 3/16" quick-connect or .050 x .031 p.c. Lamps 6, 12 and 28 volt incandescent lamps. 125 and 250 volt neon lamps. 6 or 12 volt LED's.

Approvals

Pending

Contact Rating

10A 125/250 VAC - 1/4 HP 125 VAC - 10A 14 VDC

Contact Material

Fine Silver

Dielectric Strength

2000 VAC RMS

Life

25,000 opreations at max. rating - 100,000 mechanical

Terminals

3/16" quick-connect or .050 x .031 p.c.

Lamps

6, 12 and 28 volt incandescent lamps. 125 and 250 volt neon lamps. 6 or 12 volt LED's.

Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pushbutton Switches
Product Number Series M Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213764-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Micro switches - M 689 - M 689-11-1-8E -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details