OSLO Switch Incorporated 8300 Series Pushbutton Switches

Description
Approvals UL pending, CSA pending, VDE pending. Load rating: 15A 250VAC (UL, CSA) 12(2) A250VAC(VDE). Contact: silver alloy. Dielectric strength: >1500V 1 minute Life: <30,000 operations at maximum rating. Terminals Copper, silver plated Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.
Description
Approvals UL pending, CSA pending, VDE pending. Load rating: 15A 250VAC (UL, CSA) 12(2) A250VAC(VDE). Contact: silver alloy. Dielectric strength: >1500V 1 minute Life: <30,000 operations at maximum rating. Terminals Copper, silver plated Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Suppliers

Company
Product
Description
Supplier Links
Approvals UL pending, CSA pending, VDE pending. Load rating: 15A 250VAC (UL, CSA) 12(2) A250VAC(VDE). Contact: silver alloy. Dielectric strength: >1500V 1 minute Life: <30,000 operations at maximum rating. Terminals Copper, silver plated Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Approvals

UL pending, CSA pending, VDE pending. Load rating: 15A 250VAC (UL, CSA) 12(2) A250VAC(VDE). Contact: silver alloy. Dielectric strength: >1500V 1 minute Life: <30,000 operations at maximum rating.

Terminals

Copper, silver plated

Lamps

Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard.

Markings

Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pushbutton Switches
Product Number 8300 Series Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT4013JG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918194 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details