OSLO Switch Incorporated Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Approvals CRTL Drawing UL recognized, CSA certified. Load rating: 20A 125/250 VAC. 1 HP, 125/250 VAC. 14A 14VDC. Contacts: fine silver for long life dependability. Dielectric strength: 1250 volts (live... | |
| Approvals UL recognized, CSA certified, VDE approved. Load rating: 20A 125/250 VAC. 1 HP, 125/250 VAC. 14A 14VDC. Contacts: fine silver for long life dependability. Dielectric strength: 1250 volts (live... | |
| Approvals UL recognized, CSA certified. Load rating: 20A 125/250 VAC. 1 HP, 125/250 VAC. 14A 14VDC. Contacts: fine silver for long life dependability. Dielectric strength: 1250 volts (live parts to... | |
| Approvals UL recognized, CSA certified. Load rating: 20A, 125/250 VAC. 20 amperes 125/250 VAC. 3/4 HP, 125/250 VAC. 14A VDC. VDE approval pending. Dielectric strength: 1250 volts (live parts to... | |
| Approvals UL, CSA and VDE approvals pending. Load rating: 20A 125/250 VAC. 3/4 HP, 125/250 VAC. 14A 14VDC. Contacts: fine silver for long life dependability. Dielectric strength: 1250 volts (live... | |
| Features Lighted or non-lighted Snap-in mounting Quick connect terminals Approvals: Approval Symbols Specifications Rating: 6A 250VAC Mechanical Life: 15,000 Cycles Electrical Life: 10,000 Cycles Contact Resistance: 20mW max. Insulation Resistance:... | |
| Features Snap-in mounting Choice of terminals Approvals: Approval Symbols Maintained or momentary Specifications Rating: 6A 250VAC Mechanical Life: 15,000 Cycles Electrical Life: 10,000 Cycles Contact Resistance: 20mW max. Insulation Resistance:... | |
| Features Snap-in mounting Quick connect terminals Specifications Rating: 10A 250V AC 15A 125V AC Circuit-Position: S.P.D.T/S.P.S.T Contact Resistance: <50mW(Max) Insulation Resistance: 1,00MW(Min) Dielectric Strength: 1,500V AC for 1 Minute Safety... | |
| Features Snap-in mounting Quick connect terminals Specifications Rating: 3A 125VAC 2A 250VAC 10A 125VAC 6A 250VAC 4(1)A 250VAC T85 Mechanical Life: >10,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW... | |
| Specifications Approvals: Approval Symbols: UL recognized. CSA and VDE approvals pending. Load rating: 20A 125/250 VAC. 3/4 HHP, 125/250 VAC. 14A 14 VDC. Contacts: fine silver for long life dependability. |