OSLO Switch Incorporated Series L Sealed Pushbutton Switches

Description
Benefits: Suitable for applications in harsh environments including: Food Service HVAC Industrial Light Construction Marine Medical Transportation Features: Panel sealer IP67 (front panel) Square or round bezels Illuminated or non-illuminated Momentary action Thermoplastic case Threaded or snap-in cases Specifications: Travel (nominal): .08 in/2.0mm Life (max): 1,000,000 cycles Operating Force (nominal): 3N/306g Contact Bounce (nominal): 1 ms LED: T-1 Dielectric Strength: 1,000 VAC Insulation Resistance: 1GW Contact Resistance: 50mW
Description
Benefits: Suitable for applications in harsh environments including: Food Service HVAC Industrial Light Construction Marine Medical Transportation Features: Panel sealer IP67 (front panel) Square or round bezels Illuminated or non-illuminated Momentary action Thermoplastic case Threaded or snap-in cases Specifications: Travel (nominal): .08 in/2.0mm Life (max): 1,000,000 cycles Operating Force (nominal): 3N/306g Contact Bounce (nominal): 1 ms LED: T-1 Dielectric Strength: 1,000 VAC Insulation Resistance: 1GW Contact Resistance: 50mW

Suppliers

Company
Product
Description
Supplier Links
Benefits: Suitable for applications in harsh environments including: Food Service HVAC Industrial Light Construction Marine Medical Transportation Features: Panel sealer IP67 (front panel) Square or round bezels Illuminated or non-illuminated Momentary action Thermoplastic case Threaded or snap-in cases Specifications: Travel (nominal): .08 in/2.0mm Life (max): 1,000,000 cycles Operating Force (nominal): 3N/306g Contact Bounce (nominal): 1 ms LED: T-1 Dielectric Strength: 1,000 VAC Insulation Resistance: 1GW Contact Resistance: 50mW

Benefits:

Suitable for applications in harsh environments including:

  • Food Service
  • HVAC
  • Industrial
  • Light Construction
  • Marine
  • Medical
  • Transportation

Features:

  • Panel sealer IP67 (front panel)
  • Square or round bezels
  • Illuminated or non-illuminated
  • Momentary action
  • Thermoplastic case
  • Threaded or snap-in cases

Specifications:

Travel (nominal):.08 in/2.0mm
Life (max):1,000,000 cycles
Operating Force (nominal):3N/306g
Contact Bounce (nominal):1 ms
LED:T-1
Dielectric Strength:1,000 VAC
Insulation Resistance:1GW
Contact Resistance:50mW
Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pushbutton Switches
Product Number Series L Sealed Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Pushbutton - 4709526 - Radwell International
Allen-Bradley / Rockwell Automation
View Details