OSLO Switch Incorporated Series Q Pushbutton Switches

Description
Approvals UL & CSA approved; VDE approvals pending. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for technical assistance. Terminals 3/16" quick-connect brass with fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. Incandescent Lamps — 6, 12 and 28 volt for use with any color lens window. Neon Lamps — 125 and 250 volt standard orange for use with red, clear or amber caps. 125 and 250 volt special green for use with green or clear lens window. LED's — 6 or 12 volt available in red or green color option: Red LED with red, clear or amber lens window; Green LED with clear or green lens window. Note — LED polarity must be observed. (The positive terminal is the longer of the two leads, #3). Markings Letters, numbers and symbols can be laser etched or pad printed on the button.
Description
Approvals UL & CSA approved; VDE approvals pending. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for technical assistance. Terminals 3/16" quick-connect brass with fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. Incandescent Lamps — 6, 12 and 28 volt for use with any color lens window. Neon Lamps — 125 and 250 volt standard orange for use with red, clear or amber caps. 125 and 250 volt special green for use with green or clear lens window. LED's — 6 or 12 volt available in red or green color option: Red LED with red, clear or amber lens window; Green LED with clear or green lens window. Note — LED polarity must be observed. (The positive terminal is the longer of the two leads, #3). Markings Letters, numbers and symbols can be laser etched or pad printed on the button.

Suppliers

Company
Product
Description
Supplier Links
Approvals UL & CSA approved; VDE approvals pending. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for technical assistance. Terminals 3/16" quick-connect brass with fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. Incandescent Lamps — 6, 12 and 28 volt for use with any color lens window. Neon Lamps — 125 and 250 volt standard orange for use with red, clear or amber caps. 125 and 250 volt special green for use with green or clear lens window. LED's — 6 or 12 volt available in red or green color option: Red LED with red, clear or amber lens window; Green LED with clear or green lens window. Note — LED polarity must be observed. (The positive terminal is the longer of the two leads, #3). Markings Letters, numbers and symbols can be laser etched or pad printed on the button.

Approvals

UL & CSA approved; VDE approvals pending. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating.

Low Level Control

For low level/dry circuit applications (<100 ma) contact factory for technical assistance.

Terminals

3/16" quick-connect brass with fine silver contacts (gold plating available).

Mechanical Features

Positive mechanical indication of switch contact position. 100,000 mechanical operations.

Lamps

Integral with switch; internally connected per diagram. Incandescent Lamps — 6, 12 and 28 volt for use with any color lens window. Neon Lamps — 125 and 250 volt standard orange for use with red, clear or amber caps. 125 and 250 volt special green for use with green or clear lens window. LED's — 6 or 12 volt available in red or green color option: Red LED with red, clear or amber lens window; Green LED with clear or green lens window. Note — LED polarity must be observed. (The positive terminal is the longer of the two leads, #3).

Markings

Letters, numbers and symbols can be laser etched or pad printed on the button.

Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pushbutton Switches
Product Number Series Q Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details