OSLO Switch Incorporated Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Specifications Contact Rating: Dependent upon contact material Electrical Life: 30,000 make-and-brake cycles at full load. Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated... | |
| Specifications Contact Rating: Dependent upon contact material Electrical Life: 40,000 make-and-brake cycles at full load. Contact Resistance: 10m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated... | |
| Specifications Contact Rating: Dependent upon contact material Electrical Life: 50,000 make-and-brake cycles at full load. Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated... | |
| This patented product combines control functions and overload protection in a single device to meet household or industrial requirements. Its one-piece design cuts down product assembly time. It is ideal... |