OSLO Switch Incorporated Series S Pushbutton Switches

Description
Approvals UL recognized, CSA certified, VDE approved. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for part number. Terminals 1/4" quick-connect, 3/16" quick-connect and solder lug for #12 wire. Fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Special Lamps Green neon 125 and 250 volt lamps. LED 6 and 12 volt. Consult factory for special requirements. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.
Description
Approvals UL recognized, CSA certified, VDE approved. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for part number. Terminals 1/4" quick-connect, 3/16" quick-connect and solder lug for #12 wire. Fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Special Lamps Green neon 125 and 250 volt lamps. LED 6 and 12 volt. Consult factory for special requirements. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Suppliers

Company
Product
Description
Supplier Links
Approvals UL recognized, CSA certified, VDE approved. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating. Low Level Control For low level/dry circuit applications (<100 ma) contact factory for part number. Terminals 1/4" quick-connect, 3/16" quick-connect and solder lug for #12 wire. Fine silver contacts (gold plating available). Mechanical Features Positive mechanical indication of switch contact position. 100,000 mechanical operations. Lamps Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Special Lamps Green neon 125 and 250 volt lamps. LED 6 and 12 volt. Consult factory for special requirements. Markings Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Approvals

UL recognized, CSA certified, VDE approved. Load rating: 10A 125/250 VAC, 1/4 HP, 125 VAC; 10A 14VDC. Contacts: fine silver, double break. Circuits: single-pole and double-pole. Dielectric strength: 2000 VAC RMS. Life: 25,000 operations at maximum rating.

Low Level Control

For low level/dry circuit applications (<100 ma) contact factory for part number.

Terminals

1/4" quick-connect, 3/16" quick-connect and solder lug for #12 wire. Fine silver contacts (gold plating available).

Mechanical Features

Positive mechanical indication of switch contact position. 100,000 mechanical operations.

Lamps

Integral with switch; internally connected per diagram. 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard.

Special Lamps

Green neon 125 and 250 volt lamps. LED 6 and 12 volt. Consult factory for special requirements.

Markings

Letters, numbers and symbols can be engraved, hot-stamped or pad printed on lens cap; mylar inserts are also available.

Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pushbutton Switches
Product Number Series S Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 15964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details