ZTE Corporation Datasheets for Computer Power Supplies
Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system... | |
| ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces,... | |
| ZXDU68 W201 (V5.0) and ZXDU68 W301 (V5.0) are outdoor DC power systems, which can provide -53.5V DC power for communications equipment. ZXDU68 W201 (V5.0) is equipped with Four ZXD3000 rectifiers... | |
| ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are... |